The 7P901V330A452 is a high-energy aluminum electrolytic photoflash capacitor designed for over 100,000 discharges, with a capacitance of 900 µF, a rated voltage of 330 Vdc, and a maximum ESR of 0.221 Ω at 25 °C and 120 Hz. It has a diameter of 35 mm and a length of 45 mm, with solder-lug terminals and PVC or PET sleeving. The operating temperature range is -20 °C to +55 °C, and it meets the specified discharge life, leakage, and dissipation factor limits for the Type 7P series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P901V330A452 | 7P901V330A452 | 2002-7P901V330A452 | 7P901V330A452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 900 microF | 900 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |