The 7P501V330K032 is a high-energy aluminum electrolytic photoflash capacitor rated for 330 Vdc with a capacitance of 500 µF, ±10% to +20% tolerance. It features snap-in terminals, a diameter of 30 mm, and a length of 35 mm. The capacitor supports more than 100,000 flash discharges, has an energy density exceeding 1 J/cc, and operates from -20 °C to +55 °C. Maximum ESR at +25 °C and 120 Hz is 0.398 Ω. Dissipation factor is 15% max, and leakage current is 1 × C µA maximum at 5 minutes. The case is insulated with PVC or PET (PET for date codes after December 2019).
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P501V330K032 | 2002-7P501V330K032 | 7P501V330K032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |