The 7P401V330J042 is an aluminum electrolytic photoflash capacitor designed for high-energy, long-life applications with a 100,000 flash capability. It has a rated voltage of 330 Vdc, a capacitance of 400 µF with a tolerance of ±10% to +20%, and a maximum ESR of 0.497 Ω at 25 °C and 120 Hz. The unit measures 25 mm in diameter and 40 mm in length, with snap-in terminals and a PVC sleeve. It operates within a temperature range of -20 °C to +55 °C and meets the 100,000 discharge life specification at 30 s intervals.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330V POLAR
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P401V330J042 | 7P401V330J042 | 338-7P401V330J042-ND | 2002-7P401V330J042 | 7P401V330J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |