The 7P351V330J042 is a high-energy aluminum electrolytic photoflash capacitor with snap-in terminals, rated for 330 Vdc and 350 µF, designed for over 100,000 flash cycles. It has a diameter of 25 mm and a length of 40 mm, with a maximum ESR of 0.568 Ω at +25 °C and 120 Hz. Operating temperature ranges from -20 °C to +55 °C, and capacitance tolerance is -10% to +20%. The capacitor uses PVC sleeving and meets the specified ESR, DCL, and capacitance stability limits under discharge and shelf life tests.
55 °C Photoflash, High-Energy, Long Life, Aluminum
CAP ALUM 330V POLAR
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P351V330J042 | 2002-7P351V330J042 | 338-7P351V330J042-ND | 7P351V330J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 350 microF | 350 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |