The 7P272V330N082 is an aluminum electrolytic photoflash capacitor designed for high-energy, long-life applications with a capacitance of 2700 µF, a rated voltage of 330 Vdc, and snap-in terminals. It measures 40 mm in diameter and 80 mm in length, supports up to 100,000 flash discharges, and achieves an energy density exceeding 1 joule per cc. Operating temperature ranges from -20 °C to +55 °C, with a maximum ESR of 0.074 Ω at +25 °C and 120 Hz. The capacitor uses PET sleeving for all date codes after December 2019.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P272V330N082 | 2002-7P272V330N082 | 7P272V330N082 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2700 microF | 2700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |