The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for operating temperatures from -55°C to +85°C at full voltage, and up to +105°C with linear voltage derating to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. Voltage ratings span 160 VDC to 630 VDC and 100 VAC to 250 VAC. Units are encapsulated with flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications. Lead terminals are tinned copper-clad steel in diameters of 0.5 mm to 1.0 mm (24 to 18 AWG). The capacitors exhibit self-healing properties due to the metallized film construction and meet UL 510 specifications for encapsulation. The part number 761M56451C corresponds to a capacitor in this series with a capacitance of 0.56 µF, ±5% tolerance, 160 VDC rating, and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M56451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |