The Type 761M series comprises axial-lead metallized polypropylene film capacitors for power applications, non-inductively wound with a single-section design. Capacitance ranges from 0.012 µF to 65.0 µF with ±5% and ±10% tolerance, and ±3% optional. Rated DC voltage ranges from 160 V to 630 V, with AC voltage ratings up to 250 V. Units operate at full voltage from -55°C to +85°C, and up to +105°C with linear derating to 50% of rated voltage. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL94V-0 standards. Tinned copper-clad steel leads are available in diameters from 0.5 mm to 1.0 mm (24 to 18 AWG). Insulation resistance is a minimum of 40,000 MΩ-µF at +85°C. The part 761M43491C denotes a 0.47 µF, ±10%, 400 V DC unit with compact case, consistent with the series coding.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M43491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |