The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. These non-inductive capacitors offer capacitance values from 0.012 µF to 65.0 µF with voltage ratings of 100 to 250 VAC or 160 to 630 VDC, and operate reliably from -55°C to +85°C. Capacitance tolerances are standard at ±5% and ±10%, with ±3% available. The components are encapsulated in flame-retardant polyester tape and epoxy that meet UL 510 and UL 94V-0 specifications. Lead terminals are tinned copper-clad steel in diameters of 0.5 mm to 1.0 mm (AWG 24 to 18). Units can operate up to +105°C with voltage derated linearly to 50% of the +85°C rating. The dielectric uses a self-healing metallized polypropylene film configuration. The capacitors meet a DC dielectric withstand voltage of 200% of rated voltage for two minutes and pass standardized mechanical, humidity, and life tests as defined in the specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M20591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |