The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with non-inductive winding and a pressed/oval profile. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and voltage ratings from 100 to 250 VAC or 160 to 630 VDC. Units operate reliably from -55°C to +85°C at full rated voltage, with derated operation up to +105°C. The casing is wrapped in flame-retardant polyester tape and potting compound meeting UL 510 and UL 94V-0 standards. Lead wires are tinned copper-clad steel in diameters of 0.020 to 0.040 inch (24 to 18 AWG). The self-healing properties of the metallized film enhance reliability under transient overvoltage conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M18591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |