The Type 760M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. The capacitors feature a non-inductive winding in a single-section design and are encapsulated in flame-retardant polyester tape and epoxy that meets UL 94V-0 specifications. Standard capacitance ranges from 0.01 to 60.0 µF with tolerances of ±5% and ±10%, and voltage ratings span 160 to 630 VDC or 100 to 250 VAC. Operating temperature is from -55°C to +85°C at full rated voltage, with derating to 50% of rated voltage required above +85°C up to a maximum of +105°C. The leads are tinned copper-clad steel or tinned copper, with diameters from 0.5 mm to 1.0 mm (AWG 24 to 18). The part number 760M60451 corresponds to a capacitor with a 60 µF capacitance, ±1% tolerance, and 400 VDC rating, consistent with the series' ordering format.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M60451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |