The 730P825X9100 is a metallized polypropylene film capacitor in the 730P series, designed for high-frequency power applications with non-inductive winding. It has a capacitance of 8.2 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. The physical dimensions are 0.743 inches [18.9 mm] in diameter and 1.75 inches [44.5 mm] in length. Maximum ripple current at 20 kHz and +25°C is 8.8 Arms, with ESR of 13 mΩ. The operating temperature range is −55 °C to 85 °C, and it complies with RoHS directive 2002/95/EC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P825X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |