The 730P394X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 0.39 µF, a rated voltage of 100 Vdc, and a tolerances of ±10%. It has an ESR of 31 mΩ at 20 kHz and a case size of 0.347 inches [8.8 mm] in diameter and 0.75 inches [19.0 mm] in length. The capacitor operates within a temperature range of -55 °C to 85 °C, with a maximum ripple current of 3.1 A at +25 °C and 20 kHz. It complies with the RoHS directive 2002/95/EC and exhibits low dissipation factor (0.1% maximum at 1000 Hz), high insulation resistance, and stability under AC and DC life testing conditions. The part is non-inductively wound and suited for demanding power applications requiring close tolerance and low dielectric absorption.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P394X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |