The 730P205X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 2.0 µF, a rated voltage of 100 Vdc, and a tolerance of ±10%. It features an axial lead termination, measures 0.486 inches [12.3 mm] in diameter and 1.25 inches [31.8 mm] in length, and has an ESR of 18 mΩ at 20 kHz. The capacitor operates within a temperature range of -55 °C to 85 °C, with a maximum ripple current of 6.5 Arms at +25 °C and a dissipation factor of 0.1% maximum at 1000 Hz. It complies with the RoHS directive 2002/95/EC and meets specified performance criteria under DC life, AC life, humidity, and vibration tests.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P205X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |