The 717P series comprises high voltage, film/foil polypropylene capacitors designed for high AC voltage and high pulse current applications, with corona-free performance. The 717P8215800L variant has a capacitance of 0.00082 µF, an AC voltage rating of 800 V, and is housed in a pressed profile case measuring 1.125 in (28.5 mm) in length, 0.20 in (5.1 mm) in diameter, and 0.38 in (9.7 mm) in height. It features a maximum dV/dt rating of 72,000 V/µs, a dissipation factor of 0.030 at 20 kHz, and tinned copper-clad steel leads with a hockey stick crimp (D) and a length of 1.250 in (32 mm). The capacitor operates from -55 °C to 85 °C with voltage derating to 105 °C, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P8215800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |