Knowles Electronics, LLC. RF Accessories 6926-17

Description
TUNING ELEMENT; 0.234-64 UNS-2A;
Datasheet
Description
TUNING ELEMENT; 0.234-64 UNS-2A;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Accessories - 6926-17 - ODG (Origin Data Global)
Shenzhen, China
RF Accessories
6926-17
RF Accessories 6926-17
TUNING ELEMENT; 0.234-64 UNS-2A;

TUNING ELEMENT; 0.234-64 UNS-2A;

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 6926-17
Product Name RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - BCM20730A1KMLGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Telecom - 336-5769-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details