689LBA010M2EF is a 68000 µF, 10 VDC aluminum electrolytic capacitor with a 35 mm diameter and 40 mm length, designed for filtering and switching power supplies. It has an ESR of 21.94 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 7.48 A at 85°C. The capacitor operates within a temperature range of -40°C to +85°C at 10 VDC and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it features straight lead termination with a case size of 35x40 mm.
Datasheet Summary Powered by GS/AI
689LBA010M2EF is a 68000 µF, 10 VDC aluminum electrolytic capacitor with a 35 mm diameter and 40 mm length, designed for filtering and switching power supplies. It has an ESR of 21.94 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 7.48 A at 85°C. The capacitor operates within a temperature range of -40°C to +85°C at 10 VDC and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it features straight lead termination with a case size of 35x40 mm.