The 688TMA016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 6800 µF, designed for extended life operation at up to 105°C with a 2000-hour load life. It features an ESR of 0.078 Ω at 120 Hz and 20°C, and a maximum ripple current of 1620 mA. The part is housed in a cylindrical axial lead package measuring 16 mm in diameter by 41 mm in length. Operating temperature range is from -40°C to +105°C, with capacitance tolerance of +20% at 120 Hz and 20°C. Leakage current is specified as 0.04CV + 100 µA, and dissipation factor is 0.16, increasing by 0.02 for each 1000 µF above 1000 µF. Ripple current multipliers apply for varying frequencies and temperatures. Shelf life is qualified for 1000 hours at 105°C with no applied voltage.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 688TMA016M | 1572-688TMA016M-ND | 2002-688TMA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 6800 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |