The 688LMB010M2AC is a snap-in aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 6800 μF, a maximum ripple current of 134.09 A at 120 Hz and 105°C, and an ESR of 1.41 mΩ. It has a case size of 20 mm diameter by 25 mm height and operates within a temperature range of -40°C to +105°C. The capacitor is designed for high ripple current applications such as switching power supplies and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 688LMB010M2AC is a snap-in aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 6800 μF, a maximum ripple current of 134.09 A at 120 Hz and 105°C, and an ESR of 1.41 mΩ. It has a case size of 20 mm diameter by 25 mm height and operates within a temperature range of -40°C to +105°C. The capacitor is designed for high ripple current applications such as switching power supplies and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied.