Cornell Dubilier Aluminum Electrolytic Capacitors 688LBB100M2EH

Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 100V
Request a Quote Datasheet
Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-688LBB100M2EH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-688LBB100M2EH
Aluminum Electrolytic Capacitors 2002-688LBB100M2EH
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 100V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 688LBB100M2EH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
688LBB100M2EH-ND
Aluminum Electrolytic Capacitors 688LBB100M2EH-ND
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36.57mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36.57mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 688LBB100M2EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
688LBB100M2EH
Capacitors - Aluminum Electrolytic Capacitors 688LBB100M2EH
CAP ALUM 6800UF 20% 100V SNAP

CAP ALUM 6800UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-688LBB100M2EH 688LBB100M2EH-ND 688LBB100M2EH
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
WVDC 100 volts 100 volts
Packing Method Tray; Tray Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details