The 688LBB035M2CD is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 6800 µF, designed for high ripple current applications in switching power supplies and filtering. It has a maximum ESR of 2.74 mΩ at 120 Hz and 20°C, and a maximum ripple current of 60.95 A at 120 Hz and 85°C. The unit measures 25 mm in diameter by 30 mm in length and features snap-in leads. It operates over a temperature range of -40°C to +85°C, with a load life of 3000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is specified at 0.274 at 120 Hz. The part complies with the series' extended life rating of +85°C with 3000-hour endurance.
CAP ALUM 6800UF 20% 35V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 688LBB035M2CD | 688LBB035M2CD |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |