The 688LBB025M2CC is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 6800 µF, and a maximum ripple current of 73.14 A at 120 Hz and 20°C. It has an ESR of 2.56 mΩ and dimensions of 25 mm in diameter by 25 mm in height. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor is rated for a load life of 3000 hours at 85°C with rated voltage and ripple current applied, maintaining capacitance change within 20% of the initial value, dissipation factor within 200% of the maximum specified value, and leakage current within 100% of the maximum specified value. The lead style is Code CC, with a diameter of 25 mm.
CAP ALUM 6800UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 688LBB025M2CC | 688LBB025M2CC |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |