Cornell Dubilier Aluminum Electrolytic 688CKS6R3M

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.93 A @ 120 Hz, 85°C ESR: 83 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.93 A @ 120 Hz, 85°C ESR: 83 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688CKS6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688CKS6R3M
Aluminum Electrolytic 688CKS6R3M
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.93 A @ 120 Hz, 85°C ESR: 83 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.93 A @ 120 Hz, 85°C
  • ESR: 83 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 688CKS6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
688CKS6R3M
Capacitors - Aluminum Electrolytic Capacitors 688CKS6R3M
CAP ALUM 6800UF 20% 6.3V RADIAL

CAP ALUM 6800UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 688CKS6R3M 688CKS6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details