Cornell Dubilier Aluminum Electrolytic 688CKS016MQV

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.25 A @ 120 Hz, 85°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.25 A @ 120 Hz, 85°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688CKS016MQV is an aluminum electrolytic capacitor with a capacitance of 6800 µF and a rated voltage of 16 WVDC. It has an ESR of 0.068 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2250 mA at 120 Hz and 85°C. The dimensions are 16 mm in diameter and 25 mm in length. It operates within a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 688CKS016MQV is an aluminum electrolytic capacitor with a capacitance of 6800 µF and a rated voltage of 16 WVDC. It has an ESR of 0.068 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2250 mA at 120 Hz and 85°C. The dimensions are 16 mm in diameter and 25 mm in length. It operates within a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688CKS016MQV - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688CKS016MQV
Aluminum Electrolytic 688CKS016MQV
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.25 A @ 120 Hz, 85°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.25 A @ 120 Hz, 85°C
  • ESR: 68 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 688CKS016MQV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
688CKS016MQV
Capacitors - Aluminum Electrolytic Capacitors 688CKS016MQV
CAP ALUM 6800UF 20% 16V RADIAL

CAP ALUM 6800UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 688CKS016MQV 688CKS016MQV
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers