The 687ULR4R0MFF is a 4 V, 680 µF radial aluminum polymer capacitor with a maximum ESR of 7 mΩ at 100 kHz and 20°C, and a ripple current rating of 6100 mA at 105°C and 100 kHz. It measures 8 mm in diameter by 8 mm in height and operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz. The part meets a 2000-hour load life specification at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 680UF 20% 4V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687ULR4R0MFF | 687ULR4R0MFF | 687ULR4R0MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |