Aluminum electrolytic capacitor with a capacitance of 680 µF and a rated voltage of 25 VDC, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. The part has a maximum ESR of 0.39 Ω at 120 Hz and 20°C, and a maximum ripple current of 490 mA at 120 Hz and 105°C. It is housed in a cylindrical case measuring 10 mm in diameter and 10.5 mm in length.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 680UF 20% 25V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687SVH025MGE | 687SVH025MGE | 687SVH025MGE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |