Cornell Dubilier Aluminum Electrolytic 687KXM010MLN

Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 463.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 463.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 687KXM010MLN is an aluminum electrolytic capacitor with a capacitance of 680 µF and a rated voltage of 10 VDC. It has a maximum ESR of 0.4632 Ω at 120 Hz and 20°C, and a ripple current rating of 760 mA at 100 kHz and 105°C. The dimensions are 10 mm in diameter and 12.5 mm in length, with a lead spacing of 5 mm. It operates within a temperature range of -55°C to +105°C and has a load life of 4,000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 687KXM010MLN is an aluminum electrolytic capacitor with a capacitance of 680 µF and a rated voltage of 10 VDC. It has a maximum ESR of 0.4632 Ω at 120 Hz and 20°C, and a ripple current rating of 760 mA at 100 kHz and 105°C. The dimensions are 10 mm in diameter and 12.5 mm in length, with a lead spacing of 5 mm. It operates within a temperature range of -55°C to +105°C and has a load life of 4,000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 687KXM010MLN - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
687KXM010MLN
Aluminum Electrolytic 687KXM010MLN
For New Design: Yes Capacitance: 680 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 463.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 680 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 760 mA @ 100 kHz, 105°C
  • ESR: 463.2 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 687KXM010MLN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
687KXM010MLN
Capacitors - Aluminum Electrolytic Capacitors 687KXM010MLN
CAP ALUM 680UF 20% 10V RADIAL

CAP ALUM 680UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 687KXM010MLN 687KXM010MLN
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C603U050BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 60000 microF
View Details
3 suppliers