Cornell Dubilier Aluminum Electrolytic 687CKH016M

Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 490 mA @ 120 Hz, 105°C ESR: 390.1 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 490 mA @ 120 Hz, 105°C ESR: 390.1 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 680 µF capacitance and 16 VDC rating, designed for bypass, coupling, filter, and decoupling applications. Operates from -40°C to +105°C with a 2,000-hour load life at 105°C and rated ripple current. Has a maximum ripple current of 490 mA at 120 Hz and 105°C, and an ESR of 0.3901 Ω at 120 Hz and 20°C. Features a cylindrical package with a diameter of 10 mm and length of 16 mm, and a lead spacing of 5 mm. Meets the extended life specifications of the CKH series with +20% capacitance tolerance.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 680 µF capacitance and 16 VDC rating, designed for bypass, coupling, filter, and decoupling applications. Operates from -40°C to +105°C with a 2,000-hour load life at 105°C and rated ripple current. Has a maximum ripple current of 490 mA at 120 Hz and 105°C, and an ESR of 0.3901 Ω at 120 Hz and 20°C. Features a cylindrical package with a diameter of 10 mm and length of 16 mm, and a lead spacing of 5 mm. Meets the extended life specifications of the CKH series with +20% capacitance tolerance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 687CKH016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
687CKH016M
Aluminum Electrolytic 687CKH016M
For New Design: Yes Capacitance: 680 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 490 mA @ 120 Hz, 105°C ESR: 390.1 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 680 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 490 mA @ 120 Hz, 105°C
  • ESR: 390.1 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 687CKH016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
687CKH016M-ND
Aluminum Electrolytic Capacitors 687CKH016M-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 390.1mOhm @ 120Hz 2000 Hrs @ 105°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can 390.1mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-687CKH016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-687CKH016M
Aluminum Electrolytic Capacitors 2002-687CKH016M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 680µF 16V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 680µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 687CKH016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
687CKH016M
Capacitors - Aluminum Electrolytic Capacitors 687CKH016M
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 687CKH016M 687CKH016M-ND 2002-687CKH016M 687CKH016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers