Cornell Dubilier Aluminum Electrolytic Capacitors 686TXK250M

Description
68µF 250V Aluminum Electrolytic Capacitors Radial, Can 3.657Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 250V Aluminum Electrolytic Capacitors Radial, Can 3.657Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 686TXK250M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
686TXK250M-ND
Aluminum Electrolytic Capacitors 686TXK250M-ND
68µF 250V Aluminum Electrolytic Capacitors Radial, Can 3.657Ohm @ 120Hz 5000 Hrs @ 105°C

68µF 250V Aluminum Electrolytic Capacitors Radial, Can 3.657Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-686TXK250M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-686TXK250M
Aluminum Electrolytic Capacitors 2002-686TXK250M
Aluminum Electrolytic Capacitors, +105 °C Long Life, Radial Lead 68µF 250V

Aluminum Electrolytic Capacitors, +105 °C Long Life, Radial Lead 68µF 250V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 686TXK250M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
686TXK250M
Capacitors - Aluminum Electrolytic Capacitors 686TXK250M
CAP ALUM 68UF 20% 250V RADIAL

CAP ALUM 68UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 686TXK250M-ND 2002-686TXK250M 686TXK250M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details