The 686TTA063M is an axial lead aluminum electrolytic capacitor rated for 63 WVDC with a capacitance of 68 µF. It has a maximum RMS ripple current of 250 mA at 120 Hz and 85°C, and an ESR of 2.438 Ω at 120 Hz and 20°C. The part measures 8 mm in diameter and 20 mm in length. It operates within a temperature range of -25°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 68µF 63V
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.438Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 68UF 20% 63V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 686TTA063M | 2002-686TTA063M | 686TTA063M-ND | 686TTA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |