686SML016M is a surface-mount aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 68 µF, an ESR of 4.876 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 78 mA at 85°C. It has a diameter of 6.3 mm and a height of 5.4 mm, and operates within a temperature range of -40°C to +85°C. The part meets a capacitance tolerance of +20% at 120 Hz and 20°C, with a dissipation factor of 0.12 or less, and complies with a 2000-hour load life test at 85°C and rated voltage. Leakage current is limited to 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
CAP ALUM 68UF 20% 16V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 686SML016M | 686SML016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) |