68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6.09509Ohm @ 120Hz 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 68µF 400V
CAP ALUM 68UF 20% 400V SNAP
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1572-686LMB400M2BC-ND | 2002-686LMB400M2BC | 686LMB400M2BC |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |