Cornell Dubilier Aluminum Electrolytic Capacitors 686LBA450M2CC

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.87607Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.87607Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1172-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1172-ND
Aluminum Electrolytic Capacitors 1572-1172-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.87607Ohm @ 120Hz 2000 Hrs @ 85°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.87607Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-686LBA450M2CC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-686LBA450M2CC
Aluminum Electrolytic Capacitors 2002-686LBA450M2CC
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 68µF 450V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 68µF 450V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 686LBA450M2CC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
686LBA450M2CC
Capacitors - Aluminum Electrolytic Capacitors 686LBA450M2CC
CAP ALUM 68UF 20% 450V SNAP

CAP ALUM 68UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1572-1172-ND 2002-686LBA450M2CC 686LBA450M2CC
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers