Cornell Dubilier Aluminum Electrolytic Capacitors 686CKH063M

Description
68µF 63V Aluminum Electrolytic Capacitors Radial, Can 2.1942Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 63V Aluminum Electrolytic Capacitors Radial, Can 2.1942Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1511-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1511-ND
Aluminum Electrolytic Capacitors 1572-1511-ND
68µF 63V Aluminum Electrolytic Capacitors Radial, Can 2.1942Ohm @ 120Hz 2000 Hrs @ 105°C

68µF 63V Aluminum Electrolytic Capacitors Radial, Can 2.1942Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-686CKH063M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-686CKH063M
Aluminum Electrolytic Capacitors 2002-686CKH063M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 68µF 63V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 68µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 686CKH063M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
686CKH063M
Capacitors - Aluminum Electrolytic Capacitors 686CKH063M
CAP ALUM 68UF 20% 63V RADIAL

CAP ALUM 68UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1572-1511-ND 2002-686CKH063M 686CKH063M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers