The 606FSR360XGAG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a capacitance of 60 µF. It has a maximum ESR of 1.474 Ω at 120 Hz and 20°C, and its dimensions are 10 mm in diameter and 30 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.06 at 120 Hz and 25°C. It complies with JIS 2365 and is rated for 5000 flashes at rated voltage through a discharge resistance of 0.7 to 1.0 Ω. Leakage current at 25°C after 5 minutes is 1× rated voltage in microamperes, and it meets shelf life and charge/discharge stability requirements under specified conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 606FSR360XGAG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |