The 569LMH010MZEE is a 10 V, 56000 µF aluminum electrolytic capacitor with a 35 mm diameter and 35 mm length, rated for 6.3 A RMS ripple current at 120 Hz and 105°C, and a maximum ESR of 23.09 mΩ. It operates within a temperature range of -40°C to +105°C for voltages below 250 WVDC, with a capacitance tolerance of ±20%. The capacitor has a 2000-hour load life at rated voltage and ripple current, and meets shelf life requirements after 1000 hours at 105°C with no voltage applied. The lead style is not specified for this exact part number but follows the general design for the LMH series, which includes diameters from 20 to 50 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 569LMH010MZEE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |