The 569LBA016M2EG is a 16 VDC aluminum electrolytic capacitor with a capacitance of 56,000 μF, a maximum RMS ripple current of 7.69 A at 120 Hz and 85°C, and an ESR of 21.61 mΩ. It has dimensions of 35 mm in diameter and 45 mm in length. The operating temperature range is -40°C to +85°C for voltages up to 250 VDC. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and it complies with a 2000-hour load life test at 85°C with rated voltage and ripple current applied, maintaining less than 20% capacitance change and less than 200% increase in dissipation factor. It uses a snap-in lead style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 569LBA016M2EG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |