For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
568LMX035M2DD is a 5600 µF, 35V aluminum electrolytic capacitor with a maximum ESR of 0.074 Ω and a ripple current rating of 1.98 A at 120 Hz and 105°C. It has a diameter of 30 mm and a length of 30 mm, with a tolerance of +20% and an operating temperature range of -40°C to +105°C. The capacitor is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Its impedance ratio at -40°C to +20°C is 15:1.
Datasheet Summary Powered by GS/AI
568LMX035M2DD is a 5600 µF, 35V aluminum electrolytic capacitor with a maximum ESR of 0.074 Ω and a ripple current rating of 1.98 A at 120 Hz and 105°C. It has a diameter of 30 mm and a length of 30 mm, with a tolerance of +20% and an operating temperature range of -40°C to +105°C. The capacitor is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Its impedance ratio at -40°C to +20°C is 15:1.