The 568LBA035M2CD is a snap-in aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 5600 µF, a maximum ESR of 118.42 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.75 A. It has dimensions of 25 mm diameter by 30 mm length. The capacitor operates within a temperature range of -25°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 568LBA035M2CD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |