The 568LBA025M2BC is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 5600 µF, a maximum ESR of 2.31 mΩ at 120 Hz and 20°C, and a ripple current rating of 133.22 A at 85°C. It has a dimensions of 22 mm in diameter and 25 mm in length, with lead style Code Z. The operating temperature range is from -25°C to +85°C. The capacitor meets a dissipation factor of 0.35 at 120 Hz and a leakage current limit of 3√CV at 20°C over 5 minutes. It supports a 2000-hour load life at 85°C with rated ripple current and voltage, and a shelf life of 1000 hours at 85°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 568LBA025M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |