Cornell Dubilier Aluminum Electrolytic 568KXM010M

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.02 A @ 100 kHz, 105°C ESR: 56.2 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.02 A @ 100 kHz, 105°C ESR: 56.2 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 568KXM010M is a 5600 µF aluminum electrolytic capacitor rated for 10 VDC, designed for bypass, coupling, and filtering applications with a maximum operating temperature of +105°C and a load life of 5000 hours at rated voltage and ripple current. It has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, the maximum ESR is 0.0562 Ω, and the maximum RMS ripple current is 3018 mA at 100 kHz and 105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.0562 Ω at 120 Hz and 20°C, with leakage current limited to 0.01CV or 3 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

The 568KXM010M is a 5600 µF aluminum electrolytic capacitor rated for 10 VDC, designed for bypass, coupling, and filtering applications with a maximum operating temperature of +105°C and a load life of 5000 hours at rated voltage and ripple current. It has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, the maximum ESR is 0.0562 Ω, and the maximum RMS ripple current is 3018 mA at 100 kHz and 105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.0562 Ω at 120 Hz and 20°C, with leakage current limited to 0.01CV or 3 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 568KXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
568KXM010M
Aluminum Electrolytic 568KXM010M
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.02 A @ 100 kHz, 105°C ESR: 56.2 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 3.02 A @ 100 kHz, 105°C
  • ESR: 56.2 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 568KXM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details