Cornell Dubilier Resistor 504M06QC150

Description
ARC SUPPRESSOR 600V 150OHM. FREE 2 YEAR RADWELL WARRANTY
Description
ARC SUPPRESSOR 600V 150OHM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52295634 - Radwell International
Willingboro, NJ, United States
Resistor
52295634
Resistor 52295634
ARC SUPPRESSOR 600V 150OHM. FREE 2 YEAR RADWELL WARRANTY

ARC SUPPRESSOR 600V 150OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 52295634
Product Name Resistor
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details