Dover Corp. Electrical Cable/Wire 502542

Description
CABLE, 81IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE, 81IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 98382243 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
98382243
Electrical Cable/Wire 98382243
CABLE, 81IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

CABLE, 81IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 98382243
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details