The Type 500C aluminum electrolytic capacitor with part number 500C174U6R3AE2B is a screw terminal type designed for long-life applications in power supply and UPS systems. It has a capacitance of 170,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +95 °C. The capacitor measures 1 3/8 inches in diameter and 5 1/8 inches in length. It features a capacitance tolerance of -10% +75%, a maximum ESR of 8.9 mΩ at 25 °C, and a maximum ripple current of 16.5 A at 85 °C. The unit includes a standard PVC insulation sleeve and a high post terminal. Endurance life is rated for 5000 hours at full load and 85 °C, with a shelf life of 500 hours at 95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C174U6R3AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |