The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in UPS and power supply systems. It features thermal-pak™ extended cathode construction for improved heat dissipation and operates over a temperature range of -40 °C to +95 °C. This unit has a rated voltage of 35 Vdc, a capacitance of 170,000 µF, a maximum ESR of 5.2 mΩ at 25 °C, and a maximum ripple current of 32.0 A at 85 °C. The case dimensions are 3 inches in diameter by 4 1/8 inches in length. Endurance testing confirms 5,000 hours of operation at full load and 85 °C with capacitance change within ±20% and ESR within 200% of limit. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C174U035DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |