The 500C155U010DG2D is a screw terminal aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 1,500,000 µF, a maximum ESR of 2.1 mΩ at 25 °C, and a ripple current rating of 63.7 A at 85 °C. It has a case size of 3 x 8 5/8 inches and operates within a temperature range of -40 °C to +95 °C. The capacitor is designed for high ripple current applications, with an endurance life test of 5000 hours at full load and 85 °C, and features a thermal-pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The 500C155U010DG2D is a screw terminal aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 1,500,000 µF, a maximum ESR of 2.1 mΩ at 25 °C, and a ripple current rating of 63.7 A at 85 °C. It has a case size of 3 x 8 5/8 inches and operates within a temperature range of -40 °C to +95 °C. The capacitor is designed for high ripple current applications, with an endurance life test of 5000 hours at full load and 85 °C, and features a thermal-pak™ extended cathode construction for improved heat dissipation.