The Type 500C is a long-life, screw terminal aluminum electrolytic capacitor designed for high ripple applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C114U6R3AJ2B has a capacitance of 110,000 µF, a voltage rating of 6.3 Vdc, and an ESR of 12.8 mΩ at 25 °C, with a ripple current rating of 12.1 A at 120 Hz and 85 °C. It has a case size of 1 3/8 inch diameter by 3 5/8 inch length and uses a high post terminal. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5000 hours of endurance at full load and 85 °C. Capacitance tolerance is -10% to +75% for voltages ≤ 100 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C114U6R3AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |