The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals has a rated voltage of 63 Vdc, a capacitance of 11,000 µF, and a capacitance tolerance of -10% +75%. It features a high post terminal, standard PVC insulation, and an uninsulated case with a diameter of 1.375 inches and a length of 2.125 inches. It is designed for high ripple current applications and operates within -40 °C to +95 °C. The capacitor has an endurance life of 5000 hours at 85 °C under full load and meets the specified ripple current and ESR values for its size and voltage class.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C113U063EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |