479LBA010M2EE is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 47,000 µF, ESR of 24.34 mΩ, and a maximum RMS ripple current of 5.55 A at 120 Hz and 20°C. It has dimensions of 35 mm in diameter by 35 mm in length. The operating temperature range is -40°C to +85°C for voltages up to 250 VDC, and it is rated for 2000 hours of load life at 85°C with rated ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified at 3√CV after 5 minutes at 20°C with rated DC voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LBA010M2EE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |