The 479LBA010M2CH is a 47,000 μF aluminum electrolytic capacitor rated for 10 VDC, with a maximum ESR of 24.34 mΩ at 120 Hz and +20°C, and a ripple current rating of 5.78 A at 85°C. It measures 25 mm in diameter by 50 mm in length and operates within a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% and meets the load life requirement of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% of the initial value. The dissipation factor is 0.15 at 120 Hz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LBA010M2CH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |