For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478LMX035M2DC is a 4700 µF aluminum electrolytic capacitor rated for 35 VDC with a diameter of 30 mm and a length of 25 mm, designed for bulk filtering in switching power supplies. It supports an operating temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part has a maximum ESR of 0.0882 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 1.77 A at 105°C. It is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied, and 1000 hours of shelf life at 105°C with no voltage applied. The dissipation factor is ≤ 0.15, and the impedance ratio from -25°C to +20°C is 6. The case dimensions and electrical performance are specified for the 35 VDC variant within the LMX series of long-life, +105°C capacitors.
Datasheet Summary Powered by GS/AI
The 478LMX035M2DC is a 4700 µF aluminum electrolytic capacitor rated for 35 VDC with a diameter of 30 mm and a length of 25 mm, designed for bulk filtering in switching power supplies. It supports an operating temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part has a maximum ESR of 0.0882 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 1.77 A at 105°C. It is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied, and 1000 hours of shelf life at 105°C with no voltage applied. The dissipation factor is ≤ 0.15, and the impedance ratio from -25°C to +20°C is 6. The case dimensions and electrical performance are specified for the 35 VDC variant within the LMX series of long-life, +105°C capacitors.